METAL STRIP RESISTOR, 0.01 OHM, 400mW, 603, 1%, FULL REEL; Resistance:0.01ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 28AC5697 |
| Product Name | Metal Strip Resistor, 0.01 Ohm, 400Mw, 603, 1%, Full Reel; Resistance Vishay |
| Configuration | Single Resistor |
| Technology / Construction | MetalAlloy |
| Mounting / Packaging | 0603; 0603 [1608 Metric] |
| Resistance Range | 0.0100 ohms |