Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSLF2512L5000FEB

Description
500 µOhms ±1% 6W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
500 µOhms ±1% 6W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3129-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3129-1-ND
Chip Resistor - Surface Mount 541-3129-1-ND
500 µOhms ±1% 6W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 µOhms ±1% 6W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3129-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3129-2-ND
Chip Resistor - Surface Mount 541-3129-2-ND
500 µOhms ±1% 6W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 µOhms ±1% 6W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3129-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3129-6-ND
Chip Resistor - Surface Mount 541-3129-6-ND
500 µOhms ±1% 6W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 µOhms ±1% 6W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 541-3129-1-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details