Vishay Precision Group Automotive SMD 0.0005 Ohm 9W Resistor WSLF2512L5000FEA

Description
Res Metal Strip 2512 0.0005 Ohm 1% 9W ±200ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: WSLF2512L5000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.0005 Ohm, 9W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.0005 Ohm, 9W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLF2512L5000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Strip 2512 0.0005 Ohm 1% 9W ±200ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: WSLF2512L5000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.0005 Ohm, 9W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.0005 Ohm, 9W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLF2512L5000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.0005 Ohm 9W Resistor - 52-WSLF2512L5000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.0005 Ohm 9W Resistor
52-WSLF2512L5000FEA
Automotive SMD 0.0005 Ohm 9W Resistor 52-WSLF2512L5000FEA
Res Metal Strip 2512 0.0005 Ohm 1% 9W ±200ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: WSLF2512L5000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.0005 Ohm, 9W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.0005 Ohm, 9W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLF2512L5000FEA can be used for catalog matching and distributor lookup.

Res Metal Strip 2512 0.0005 Ohm 1% 9W ±200ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: WSLF2512L5000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.0005 Ohm, 9W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.0005 Ohm, 9W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLF2512L5000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1327320-WSLF2512L5000FEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327320-WSLF2512L5000FEA
Resistors - Chip Resistor - Surface Mount 1327320-WSLF2512L5000FEA
Manufacturer: Vishay Dale Win Source Part Number: 1327320-WSLF2512L500 0FEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Size / Dimension: 0.250" L x 0.119" W (6.35mm x 3.02mm) Height - Seated (Max): 0.066" (1.68mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 6W Composition: Metal Element Number of Terminations: 2 Resistance: 0.5 mOhms Supplier Device Package: 2512 Temperature Range - Operating: -65°C ~ 170°C Case / Package: 2512 (6432 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-3124-1,541-3124- 6,541-3124-2 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327320-WSLF2512L5000FEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Size / Dimension: 0.250" L x 0.119" W (6.35mm x 3.02mm)
Height - Seated (Max): 0.066" (1.68mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 6W
Composition: Metal Element
Number of Terminations: 2
Resistance: 0.5 mOhms
Supplier Device Package: 2512
Temperature Range - Operating: -65°C ~ 170°C
Case / Package: 2512 (6432 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-3124-1,541-3124-6,541-3124-2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3124-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3124-6-ND
Chip Resistor - Surface Mount 541-3124-6-ND
500 µOhms ±1% 6W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 µOhms ±1% 6W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3124-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3124-2-ND
Chip Resistor - Surface Mount 541-3124-2-ND
500 µOhms ±1% 6W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 µOhms ±1% 6W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3124-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3124-1-ND
Chip Resistor - Surface Mount 541-3124-1-ND
500 µOhms ±1% 6W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 µOhms ±1% 6W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res, 0R0005, 6W, 2512, Metal Strip; Resistance Vishay - 98Y0046 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0005, 6W, 2512, Metal Strip; Resistance Vishay
98Y0046
Res, 0R0005, 6W, 2512, Metal Strip; Resistance Vishay 98Y0046
RES, 0R0005, 6W, 2512, METAL STRIP; Resistance:500µohm; Product Range:WSLF Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:6W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RES, 0R0005, 6W, 2512, METAL STRIP; Resistance:500µohm; Product Range:WSLF Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:6W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R0005, 6W, 2512, Metal Strip; Resistance Vishay - 08AJ1731 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0005, 6W, 2512, Metal Strip; Resistance Vishay
08AJ1731
Res, 0R0005, 6W, 2512, Metal Strip; Resistance Vishay 08AJ1731
RES, 0R0005, 6W, 2512, METAL STRIP; Resistance:500µohm; Product Range:WSLF Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:6W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RES, 0R0005, 6W, 2512, METAL STRIP; Resistance:500µohm; Product Range:WSLF Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:6W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R0005, 1%, 6 W, 2512; Resistance Vishay - 11AC4465 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R0005, 1%, 6 W, 2512; Resistance Vishay
11AC4465
Current Sense Res, 0R0005, 1%, 6 W, 2512; Resistance Vishay 11AC4465
CURRENT SENSE RES, 0R0005, 1%, 6 W, 2512; Resistance:500µohm; Product Range:WSLF Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:6W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R0005, 1%, 6 W, 2512; Resistance:500µohm; Product Range:WSLF Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:6W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - WSLF2512L5000FEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSLF2512L5000FEA
Resistors - Chip Resistor - Surface Mount WSLF2512L5000FEA
RES SMD 500 UOHM 1% 6W 2512

RES SMD 500 UOHM 1% 6W 2512

Supplier's Site
Chip Resistor - Surface Mount - WSLF2512L5000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSLF2512L5000FEA
Chip Resistor - Surface Mount WSLF2512L5000FEA
RES SMD 500 UOHM 1% 6W 2512

RES SMD 500 UOHM 1% 6W 2512

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-WSLF2512L5000FEA 1327320-WSLF2512L5000FEA 541-3124-6-ND 98Y0046 11AC4465 WSLF2512L5000FEA WSLF2512L5000FEA
Product Name Automotive SMD 0.0005 Ohm 9W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 0R0005, 6W, 2512, Metal Strip; Resistance Vishay Current Sense Res, 0R0005, 1%, 6 W, 2512; Resistance Vishay Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Metal Strip MetalAlloy MetalAlloy MetalOxide MetalAlloy
Mounting / Packaging 2512 2512; 2512 2512; 2512 [6432 Metric] 2512 2512; 2512 (6432 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 6 watts 10 watts 6 watts 6 watts 6 watts 6 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details