Vishay Precision Group Chip Resistor - Surface Mount - WSLF25122L000FEA WSLF25122L000FEA

Description
Manufacturer: Vishay Win Source Part Number: 851359-WSLF25122L000 FEA Series: WSLF Features: 2 mOhms Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-3126-6, 541-3126-2, 541-3126-1
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 851359-WSLF25122L000 FEA Series: WSLF Features: 2 mOhms Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-3126-6, 541-3126-2, 541-3126-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLF25122L000FEA - 851359-WSLF25122L000FEA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSLF25122L000FEA
851359-WSLF25122L000FEA
Chip Resistor - Surface Mount - WSLF25122L000FEA 851359-WSLF25122L000FEA
Manufacturer: Vishay Win Source Part Number: 851359-WSLF25122L000 FEA Series: WSLF Features: 2 mOhms Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-3126-6, 541-3126-2, 541-3126-1

Manufacturer: Vishay
Win Source Part Number: 851359-WSLF25122L000FEA
Series: WSLF
Features: 2 mOhms Chip Resistor
Package: Reel - TR
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-3126-6, 541-3126-2, 541-3126-1

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3126-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3126-2-ND
Chip Resistor - Surface Mount 541-3126-2-ND
2 mOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3126-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3126-6-ND
Chip Resistor - Surface Mount 541-3126-6-ND
2 mOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3126-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3126-1-ND
Chip Resistor - Surface Mount 541-3126-1-ND
2 mOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 5W 0.002ohm 0.1V Resistor - 52-WSLF25122L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W 0.002ohm 0.1V Resistor
52-WSLF25122L000FEA
SMD 5W 0.002ohm 0.1V Resistor 52-WSLF25122L000FEA
Fixed Resistor, Metal Strip, 5W, 0.002ohm, 0.1V, 1% +/-Tol, 70ppm/Cel, Surface Mount, 2512, CHIP Product overview: WSLF25122L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 0.002ohm, 0.1V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 0.002ohm, 0.1V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLF25122L000FEA can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Strip, 5W, 0.002ohm, 0.1V, 1% +/-Tol, 70ppm/Cel, Surface Mount, 2512, CHIP Product overview: WSLF25122L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 0.002ohm, 0.1V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 0.002ohm, 0.1V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLF25122L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSLF25122L000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSLF25122L000FEA
Chip Resistor - Surface Mount WSLF25122L000FEA
RES 0.002 OHM 1% 5W 2512

RES 0.002 OHM 1% 5W 2512

Supplier's Site Datasheet
Res, 0R002, 5W, 2512, Metal Strip; Resistance Vishay - 98Y0052 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R002, 5W, 2512, Metal Strip; Resistance Vishay
98Y0052
Res, 0R002, 5W, 2512, Metal Strip; Resistance Vishay 98Y0052
RES, 0R002, 5W, 2512, METAL STRIP; Resistance:0.002ohm; Product Range:WSLF Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Qualification:AEC-Q2 00 RoHS Compliant: Yes

RES, 0R002, 5W, 2512, METAL STRIP; Resistance:0.002ohm; Product Range:WSLF Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site
Res, 0R002, 5W, 2512, Metal Strip; Resistance Vishay - 08AJ1733 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R002, 5W, 2512, Metal Strip; Resistance Vishay
08AJ1733
Res, 0R002, 5W, 2512, Metal Strip; Resistance Vishay 08AJ1733
RES, 0R002, 5W, 2512, METAL STRIP; Resistance:0.002ohm; Product Range:WSLF Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RES, 0R002, 5W, 2512, METAL STRIP; Resistance:0.002ohm; Product Range:WSLF Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R002, 1%, 5 W, 2512; Resistance Vishay - 11AC4467 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R002, 1%, 5 W, 2512; Resistance Vishay
11AC4467
Current Sense Res, 0R002, 1%, 5 W, 2512; Resistance Vishay 11AC4467
CURRENT SENSE RES, 0R002, 1%, 5 W, 2512; Resistance:0.002ohm; Product Range:WSLF Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R002, 1%, 5 W, 2512; Resistance:0.002ohm; Product Range:WSLF Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 851359-WSLF25122L000FEA 541-3126-2-ND 52-WSLF25122L000FEA WSLF25122L000FEA 98Y0052 11AC4467
Product Name Chip Resistor - Surface Mount - WSLF25122L000FEA Chip Resistor - Surface Mount SMD 5W 0.002ohm 0.1V Resistor Chip Resistor - Surface Mount Res, 0R002, 5W, 2512, Metal Strip; Resistance Vishay Current Sense Res, 0R002, 1%, 5 W, 2512; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric] 2512
Resistance Range 0.0020 ohms 0.0020 ohms 2.00E6 ohms 0.0020 ohms 0.0020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details