Res Metal Strip 2512 0.001 Ohm 1% 4W ±170ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: WSLF25121L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.001 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.001 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLF25121L000FEA can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Dale
Win Source Part Number: 1327110-WSLF25121L00
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Size / Dimension: 0.250" L x 0.119" W (6.35mm x 3.02mm)
Height - Seated (Max): 0.034" (0.86mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±170ppm/°C
Ratings: AEC-Q200
Power (Watts): 5W
Composition: Metal Element
Number of Terminations: 2
Resistance: 1 mOhms
Supplier Device Package: 2512
Temperature Range - Operating: -65°C ~ 170°C
Case / Package: 2512 (6432 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-3125-6,541-3125-
RoHS Status: ROHS3 Compliant
1 mOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
1 mOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
1 mOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RES 0.001 OHM 1% 5W 2512
RES 0.001 OHM 1% 5W 2512
RES, 0R001, 5W, 2512, METAL STRIP; Resistance:0.001ohm;
RES, 0R001, 5W, 2512, METAL STRIP; Resistance:0.001ohm;
CURRENT SENSE RES, 0R001, 1%, 5 W, 2512; Resistance:0.001ohm;
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-WSLF25121L000FEA | 1327110-WSLF25121L000FEA | 541-3125-1-ND | WSLF25121L000FEA | WSLF25121L000FEA | 98Y0049 | 11AC4466 |
| Product Name | Automotive SMD 0.001 Ohm 4W Resistor | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, 0R001, 5W, 2512, Metal Strip; Resistance Vishay | Current Sense Res, 0R001, 1%, 5 W, 2512; Resistance Vishay |
| Technology / Construction | Metal Strip | MetalAlloy | MetalAlloy | MetalOxide | MetalAlloy | ||
| Mounting / Packaging | 2512 | 2512; 2512 | 2512; 2512 (6432 Metric) | 2512; 2512 [6432 Metric] | 2512 | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 6 watts | 5 watts | 5 watts | 5 watts | 5 watts | 5 watts | 5 watts |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |