Vishay Intertechnology, Inc. Current Sense Resistors - SMD 5watts .0005ohms 1% Learn More WSL5931L5000FEK

Description
Current Sense Resistors - SMD 5watts .0005ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 5watts .0005ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 5watts .0005ohms 1% Learn More - WSL5931L5000FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 5watts .0005ohms 1% Learn More
WSL5931L5000FEK
Current Sense Resistors - SMD 5watts .0005ohms 1% Learn More WSL5931L5000FEK
Current Sense Resistors - SMD 5watts .0005ohms 1% Learn More

Current Sense Resistors - SMD 5watts .0005ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSL5931L5000FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL5931L5000FEK-ND
Chip Resistor - Surface Mount WSL5931L5000FEK-ND
500 µOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 µOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL5931L5000FEK WSL5931L5000FEK-ND
Product Name Current Sense Resistors - SMD 5watts .0005ohms 1% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD623GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details