Vishay Intertechnology, Inc. Current Sensing Resistors 5watt .0005ohms 1% WSL5931L5000FEB

Description
Current Sensing Resistors 5watt .0005ohms 1%
Request a Quote Datasheet
Description
Current Sensing Resistors 5watt .0005ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensing Resistors 5watt .0005ohms 1% - WSL5931L5000FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sensing Resistors 5watt .0005ohms 1%
WSL5931L5000FEB
Current Sensing Resistors 5watt .0005ohms 1% WSL5931L5000FEB
Current Sensing Resistors 5watt .0005ohms 1%

Current Sensing Resistors 5watt .0005ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - WSL5931L5000FEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL5931L5000FEB-ND
Chip Resistor - Surface Mount WSL5931L5000FEB-ND
500 µOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 µOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL5931L5000FEB WSL5931L5000FEB-ND
Product Name Current Sensing Resistors 5watt .0005ohms 1% Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers