Vishay Precision Group Chip Resistor - Surface Mount - WSL5931L5000FEA WSL5931L5000FEA

Description
Manufacturer: Vishay Win Source Part Number: 903413-WSL5931L5000F EA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 500 µOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: Nonstandard Package: Reel - TR Categories: Resistors Case / Package: 5931 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLN-.0005TR, WSLN-.0005DKR, WSLN-.0005CT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 903413-WSL5931L5000F EA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 500 µOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: Nonstandard Package: Reel - TR Categories: Resistors Case / Package: 5931 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLN-.0005TR, WSLN-.0005DKR, WSLN-.0005CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL5931L5000FEA
903413-WSL5931L5000FEA
Chip Resistor - Surface Mount - WSL5931L5000FEA 903413-WSL5931L5000FEA
Manufacturer: Vishay Win Source Part Number: 903413-WSL5931L5000F EA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 500 µOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: Nonstandard Package: Reel - TR Categories: Resistors Case / Package: 5931 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLN-.0005TR, WSLN-.0005DKR, WSLN-.0005CT

Manufacturer: Vishay
Win Source Part Number: 903413-WSL5931L5000FEA
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 500 µOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: Nonstandard
Package: Reel - TR
Categories: Resistors
Case / Package: 5931
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: WSLN-.0005TR, WSLN-.0005DKR, WSLN-.0005CT

Buy Now Datasheet
Current Sense Resistors - SMD 5watts .0005ohms 1% Learn More - WSL5931L5000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 5watts .0005ohms 1% Learn More
WSL5931L5000FEA
Current Sense Resistors - SMD 5watts .0005ohms 1% Learn More WSL5931L5000FEA
Current Sense Resistors - SMD 5watts .0005ohms 1% Learn More

Current Sense Resistors - SMD 5watts .0005ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSLN-.0005DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLN-.0005DKR-ND
Chip Resistor - Surface Mount WSLN-.0005DKR-ND
500 µOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 µOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLN-.0005TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLN-.0005TR-ND
Chip Resistor - Surface Mount WSLN-.0005TR-ND
500 µOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 µOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLN-.0005CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLN-.0005CT-ND
Chip Resistor - Surface Mount WSLN-.0005CT-ND
500 µOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 µOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 5 W 0.0005 ohm Resistor - 52-WSL5931L5000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5 W 0.0005 ohm Resistor
52-WSL5931L5000FEA
SMD 5 W 0.0005 ohm Resistor 52-WSL5931L5000FEA
RESISTOR, CURRENT SENSE, METAL STRIP, 5 W, 1 %, 175 ppm, 0.0005 ohm, SURFACE MOUNT, 5931, CHIP, GREEN Product overview: WSL5931L5000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5 W, 0.0005 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5 W, 0.0005 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL5931L5000FEA can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 5 W, 1 %, 175 ppm, 0.0005 ohm, SURFACE MOUNT, 5931, CHIP, GREEN Product overview: WSL5931L5000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5 W, 0.0005 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5 W, 0.0005 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL5931L5000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Resistor, 500 Uohm, 5W, 1%; Resistance Vishay - 84R1949 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 500 Uohm, 5W, 1%; Resistance Vishay
84R1949
Current Sense Resistor, 500 Uohm, 5W, 1%; Resistance Vishay 84R1949
CURRENT SENSE RESISTOR, 500 uOHM, 5W, 1%; Resistance:500µohm; Product Range:WSL Series; Resistor Case / Package:5931 [15079 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:15mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 500 uOHM, 5W, 1%; Resistance:500µohm; Product Range:WSL Series; Resistor Case / Package:5931 [15079 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:15mm RoHS Compliant: Yes

Supplier's Site
Resistor, Current Sense, 500 Uohm, 5W, 1%; Resistance Vishay - 84R1950 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 500 Uohm, 5W, 1%; Resistance Vishay
84R1950
Resistor, Current Sense, 500 Uohm, 5W, 1%; Resistance Vishay 84R1950
RESISTOR, CURRENT SENSE, 500 uOHM, 5W, 1%; Resistance:500µohm; Product Range:WSL Series; Resistor Case / Package:5931 [15079 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:15mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 500 uOHM, 5W, 1%; Resistance:500µohm; Product Range:WSL Series; Resistor Case / Package:5931 [15079 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:15mm RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - WSL5931L5000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL5931L5000FEA
Chip Resistor - Surface Mount WSL5931L5000FEA
RES SMD 500 UOHM 1% 5W 5931

RES SMD 500 UOHM 1% 5W 5931

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 903413-WSL5931L5000FEA WSL5931L5000FEA WSLN-.0005DKR-ND 52-WSL5931L5000FEA 84R1949 WSL5931L5000FEA
Product Name Chip Resistor - Surface Mount - WSL5931L5000FEA Current Sense Resistors - SMD 5watts .0005ohms 1% Learn More Chip Resistor - Surface Mount SMD 5 W 0.0005 ohm Resistor Current Sense Resistor, 500 Uohm, 5W, 1%; Resistance Vishay Chip Resistor - Surface Mount
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Category / Application Current Sensing Automotive; Current Sensing; General Use Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard 5931 [15079 Metric]
Resistance Range 5.00E-4 ohms 5.00E-4 ohms 5.00E-4 ohms 5.00E-4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Chip Resistor - Surface Mount - 2019-HV731JTTD1002FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers