Vishay Intertechnology, Inc. Current Sensing Resistors 5watt .0003ohms 1% WSL5931L3000FEB

Description
Current Sensing Resistors 5watt .0003ohms 1%
Request a Quote Datasheet
Description
Current Sensing Resistors 5watt .0003ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensing Resistors 5watt .0003ohms 1% - WSL5931L3000FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sensing Resistors 5watt .0003ohms 1%
WSL5931L3000FEB
Current Sensing Resistors 5watt .0003ohms 1% WSL5931L3000FEB
Current Sensing Resistors 5watt .0003ohms 1%

Current Sensing Resistors 5watt .0003ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - WSL5931L3000FEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL5931L3000FEB-ND
Chip Resistor - Surface Mount WSL5931L3000FEB-ND
300 µOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

300 µOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL5931L3000FEB WSL5931L3000FEB-ND
Product Name Current Sensing Resistors 5watt .0003ohms 1% Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Smd Current Sense Resistors, Rl73 Series, 0.1 Ohm, 100 Mw, 5%, 0603 [1608 Metric] Rohs Compliant Te Connectivity - 18K6861 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 0603
View Details
Surface Mount Resistors - 2567531 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0022 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-SR731ETTP9R10FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers