Current Sensing Resistors 5watt .003ohms 1%
3 mOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | WSL59313L000FEB | WSL59313L000FEB-ND |
| Product Name | Current Sensing Resistors 5watt .003ohms 1% | Chip Resistor - Surface Mount |
| Category / Application | Current Sensing | Automotive; Current Sensing; General Use |
| Resistance Range | 0.0030 ohms | 0.0030 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | |
| Technology / Construction | MetalAlloy |