Vishay Intertechnology, Inc. Current Sense Resistors - SMD 5watts .002ohms 1% Learn More WSL59312L000FEK

Description
Current Sense Resistors - SMD 5watts .002ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 5watts .002ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 5watts .002ohms 1% Learn More - WSL59312L000FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 5watts .002ohms 1% Learn More
WSL59312L000FEK
Current Sense Resistors - SMD 5watts .002ohms 1% Learn More WSL59312L000FEK
Current Sense Resistors - SMD 5watts .002ohms 1% Learn More

Current Sense Resistors - SMD 5watts .002ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSL59312L000FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL59312L000FEK-ND
Chip Resistor - Surface Mount WSL59312L000FEK-ND
2 mOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL59312L000FEK WSL59312L000FEK-ND
Product Name Current Sense Resistors - SMD 5watts .002ohms 1% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard
Resistance Range 0.0020 ohms 0.0020 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-SLN3TTED31L6FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details