Manufacturer: Vishay Dale
Win Source Part Number: 804378-WSL59312L000F
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Power (Watts): 5W
Composition: Metal Element
Number of Terminations: 2
Resistance: 2 MOhms
Supplier Device Package: 5931
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.591" L x 0.305" W
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.020" (0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Res Metal Strip 5931 0.002 Ohm 1% 5W ±75ppm/C Sulfur Resistant Pad SMD Automotive T/R Product overview: WSL59312L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.002 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.002 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL59312L000FEA can be used for catalog matching and distributor lookup.
Current Sense Resistors - SMD 5watts .002ohms 1% Learn More
2 mOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
2 mOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
2 mOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
CURRENT SENSE RES, AEC-Q200, 0R002, 5931; Resistance:0.002ohm;
RES 0.002 OHM 1% 5W 5931
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 804378-WSL59312L000FEA | 52-WSL59312L000FEA | WSL59312L000FEA | WSLN-.002CT-ND | 66M8153 | WSL59312L000FEA |
| Product Name | Chip Resistor - Surface Mount - WSL59312L000FEA | Automotive SMD 0.002 Ohm 5W Resistor | Current Sense Resistors - SMD 5watts .002ohms 1% Learn More | Chip Resistor - Surface Mount | Current Sense Res, Aec-Q200, 0R002, 5931; Resistance Vishay | Chip Resistor - Surface Mount |
| Resistance Range | 2.00E6 ohms | 0.0020 ohms | 0.0020 ohms | 0.0020 ohms | 0.0020 ohms | 2.00E6 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 75 ±ppm/°C | 75 ±ppm/°C | ||||
| Power Rating | 5 watts | 5 watts | 5 watts | 5 watts | ||
| Operating Temperature | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) |