Vishay Precision Group Chip Resistor - Surface Mount - WSL4026L5000FEB WSL4026L5000FEB

Description
Manufacturer: Vishay Win Source Part Number: 849082-WSL4026L5000F EB Series: WSL Features: 500 µOhms Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLR-.0005TR, WSLR-.0005DKR, WSLR-.0005CT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 849082-WSL4026L5000F EB Series: WSL Features: 500 µOhms Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLR-.0005TR, WSLR-.0005DKR, WSLR-.0005CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL4026L5000FEB
849082-WSL4026L5000FEB
Chip Resistor - Surface Mount - WSL4026L5000FEB 849082-WSL4026L5000FEB
Manufacturer: Vishay Win Source Part Number: 849082-WSL4026L5000F EB Series: WSL Features: 500 µOhms Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLR-.0005TR, WSLR-.0005DKR, WSLR-.0005CT

Manufacturer: Vishay
Win Source Part Number: 849082-WSL4026L5000FEB
Series: WSL
Features: 500 µOhms Chip Resistor
Package: Reel - TR
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: WSLR-.0005TR, WSLR-.0005DKR, WSLR-.0005CT

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLR-.0005DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLR-.0005DKR-ND
Chip Resistor - Surface Mount WSLR-.0005DKR-ND
500 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLR-.0005CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLR-.0005CT-ND
Chip Resistor - Surface Mount WSLR-.0005CT-ND
500 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLR-.0005TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLR-.0005TR-ND
Chip Resistor - Surface Mount WSLR-.0005TR-ND
500 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 3W Resistor - 52-WSL4026L5000FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3W Resistor
52-WSL4026L5000FEB
SMD 3W Resistor 52-WSL4026L5000FEB
RES SMD 500 UOHM 1% 3W 4026 Product overview: WSL4026L5000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL4026L5000FEB can be used for catalog matching and distributor lookup.

RES SMD 500 UOHM 1% 3W 4026 Product overview: WSL4026L5000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL4026L5000FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Vishay/DaleCurrent Sense Resistors - SMD 3watts .0005ohm 1% Learn More - WSL4026L5000FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleCurrent Sense Resistors - SMD 3watts .0005ohm 1% Learn More
WSL4026L5000FEB
Vishay/DaleCurrent Sense Resistors - SMD 3watts .0005ohm 1% Learn More WSL4026L5000FEB
Vishay/DaleCurrent Sense Resistors - SMD 3watts .0005ohm 1% Learn More

Vishay/DaleCurrent Sense Resistors - SMD 3watts .0005ohm 1% Learn More

Supplier's Site
Res, 0R0005, 3W, 4026, Metal Strip; Resistance Vishay - 41Y6354 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0005, 3W, 4026, Metal Strip; Resistance Vishay
41Y6354
Res, 0R0005, 3W, 4026, Metal Strip; Resistance Vishay 41Y6354
RES, 0R0005, 3W, 4026, METAL STRIP; Resistance:500µohm; Product Range:WSL4026 Series; Resistor Case / Package:4026 [1066 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10.1mm RoHS Compliant: Yes

RES, 0R0005, 3W, 4026, METAL STRIP; Resistance:500µohm; Product Range:WSL4026 Series; Resistor Case / Package:4026 [1066 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10.1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R0005, 3W, 4026, Metal Strip; Resistance Vishay - 08AJ1791 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0005, 3W, 4026, Metal Strip; Resistance Vishay
08AJ1791
Res, 0R0005, 3W, 4026, Metal Strip; Resistance Vishay 08AJ1791
RES, 0R0005, 3W, 4026, METAL STRIP; Resistance:500µohm; Product Range:WSL4026 Series; Resistor Case / Package:4026 [1066 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10.1mm RoHS Compliant: Yes

RES, 0R0005, 3W, 4026, METAL STRIP; Resistance:500µohm; Product Range:WSL4026 Series; Resistor Case / Package:4026 [1066 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10.1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R0005, 3W, 4026, Metal Strip Rohs Compliant Vishay - 14AJ2860 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0005, 3W, 4026, Metal Strip Rohs Compliant Vishay
14AJ2860
Res, 0R0005, 3W, 4026, Metal Strip Rohs Compliant Vishay 14AJ2860
RES, 0R0005, 3W, 4026, METAL STRIP ROHS COMPLIANT: YES

RES, 0R0005, 3W, 4026, METAL STRIP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 849082-WSL4026L5000FEB WSLR-.0005DKR-ND 52-WSL4026L5000FEB WSL4026L5000FEB 41Y6354 14AJ2860
Product Name Chip Resistor - Surface Mount - WSL4026L5000FEB Chip Resistor - Surface Mount SMD 3W Resistor Vishay/DaleCurrent Sense Resistors - SMD 3watts .0005ohm 1% Learn More Res, 0R0005, 3W, 4026, Metal Strip; Resistance Vishay Res, 0R0005, 3W, 4026, Metal Strip Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging Nonstandard Surface Mount Technology (SMT / SMD) 4026 [1066 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details