Vishay Intertechnology, Inc. RES .005 OHM 3W 1% 4026 SMD WSL40265L000FEB

Description
RES .005ohm 3W 1% 4026 SMD
Request a Quote Datasheet
Description
RES .005ohm 3W 1% 4026 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .005 OHM 3W 1% 4026 SMD - WSL40265L000FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .005 OHM 3W 1% 4026 SMD
WSL40265L000FEB
RES .005 OHM 3W 1% 4026 SMD WSL40265L000FEB
RES .005ohm 3W 1% 4026 SMD

RES .005ohm 3W 1% 4026 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL40265L000FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL40265L000FEBCT-ND
Chip Resistor - Surface Mount 541-WSL40265L000FEBCT-ND
5 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL40265L000FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL40265L000FEBTR-ND
Chip Resistor - Surface Mount 541-WSL40265L000FEBTR-ND
5 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL40265L000FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL40265L000FEBDKR-ND
Chip Resistor - Surface Mount 541-WSL40265L000FEBDKR-ND
5 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL40265L000FEB 541-WSL40265L000FEBCT-ND
Product Name RES .005 OHM 3W 1% 4026 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard
Resistance Range 0.0050 ohms 0.0050 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details