Vishay Intertechnology, Inc. Current Sense Resistors - SMD 3watts .002ohm 1% Learn More WSL40262L000FEB

Description
Current Sense Resistors - SMD 3watts .002ohm 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 3watts .002ohm 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 3watts .002ohm 1% Learn More - WSL40262L000FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 3watts .002ohm 1% Learn More
WSL40262L000FEB
Current Sense Resistors - SMD 3watts .002ohm 1% Learn More WSL40262L000FEB
Current Sense Resistors - SMD 3watts .002ohm 1% Learn More

Current Sense Resistors - SMD 3watts .002ohm 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSLR-.002TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLR-.002TR-ND
Chip Resistor - Surface Mount WSLR-.002TR-ND
2 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLR-.002DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLR-.002DKR-ND
Chip Resistor - Surface Mount WSLR-.002DKR-ND
2 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLR-.002CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLR-.002CT-ND
Chip Resistor - Surface Mount WSLR-.002CT-ND
2 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL40262L000FEB WSLR-.002TR-ND
Product Name Current Sense Resistors - SMD 3watts .002ohm 1% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard
Resistance Range 0.0020 ohms 0.0020 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details