Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL40262L000FEA

Description
2 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
2 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10001-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10001-2-ND
Chip Resistor - Surface Mount 541-10001-2-ND
2 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10001-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10001-6-ND
Chip Resistor - Surface Mount 541-10001-6-ND
2 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10001-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10001-1-ND
Chip Resistor - Surface Mount 541-10001-1-ND
2 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL40262L000FEA
1118061-WSL40262L000FEA
Chip Resistor - Surface Mount - WSL40262L000FEA 1118061-WSL40262L000FEA
Manufacturer: Vishay Win Source Part Number: 1118061-WSL40262L000 FEA Packaging: Reel - TR Features: Current Sense, Moisture Resistant, Pulse Withstanding Height - Seated (Max): 0.122" (3.10mm) Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 3W Resistance (Ohms): 0.002 Composition: Metal Element Number of Terminations: 4 Categories: Resistors Status: Active Temperature Range - Operating: -65°C to 170°C Case / Package: 4026 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1118061-WSL40262L000FEA
Packaging: Reel - TR
Features: Current Sense, Moisture Resistant, Pulse Withstanding
Height - Seated (Max): 0.122" (3.10mm)
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Power (Watts): 3W
Resistance (Ohms): 0.002
Composition: Metal Element
Number of Terminations: 4
Categories: Resistors
Status: Active
Temperature Range - Operating: -65°C to 170°C
Case / Package: 4026
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 002ohm Resistor - 52-WSL40262L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 002ohm Resistor
52-WSL40262L000FEA
SMD 002ohm Resistor 52-WSL40262L000FEA
Current Sense Resistors - SMD 3watts .002ohm 1% Product overview: WSL40262L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 002ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 002ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL40262L000FEA can be used for catalog matching and distributor lookup.

Current Sense Resistors - SMD 3watts .002ohm 1% Product overview: WSL40262L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 002ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 002ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL40262L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Resistors - SMD 3watts .002ohm 1% - WSL40262L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 3watts .002ohm 1%
WSL40262L000FEA
Current Sense Resistors - SMD 3watts .002ohm 1% WSL40262L000FEA
Current Sense Resistors - SMD 3watts .002ohm 1%

Current Sense Resistors - SMD 3watts .002ohm 1%

Supplier's Site
Current Sense Resistors - SMD 3watts .002ohm 1% - 873-WSL40262L000FEA - Utmel Electronic Limited
Hong Kong, China
Current Sense Resistors - SMD 3watts .002ohm 1%
873-WSL40262L000FEA
Current Sense Resistors - SMD 3watts .002ohm 1% 873-WSL40262L000FEA
Current Sense Resistors - SMD 3watts .002ohm 1%

Current Sense Resistors - SMD 3watts .002ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - WSL40262L000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL40262L000FEA
Chip Resistor - Surface Mount WSL40262L000FEA
RES 0.002 OHM 1% 3W 4026

RES 0.002 OHM 1% 3W 4026

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-10001-2-ND 1118061-WSL40262L000FEA 52-WSL40262L000FEA WSL40262L000FEA 873-WSL40262L000FEA WSL40262L000FEA
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - WSL40262L000FEA SMD 002ohm Resistor Current Sense Resistors - SMD 3watts .002ohm 1% Current Sense Resistors - SMD 3watts .002ohm 1% Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction MetalAlloy Metal Element MetalAlloy
Mounting / Packaging Nonstandard Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Gull Wing Leads; SURFACE MOUNT
Resistance Range 0.0020 ohms 0.0020 ohms 0.0020 ohms 0.0020 ohms 0.0020 ohms 2.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details