Vishay Intertechnology, Inc. Current Sense Resistors - SMD 3watts .0005ohms 1% WSL3921L5000FEB

Description
Current Sense Resistors - SMD 3watts .0005ohms 1%
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 3watts .0005ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 3watts .0005ohms 1% - WSL3921L5000FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 3watts .0005ohms 1%
WSL3921L5000FEB
Current Sense Resistors - SMD 3watts .0005ohms 1% WSL3921L5000FEB
Current Sense Resistors - SMD 3watts .0005ohms 1%

Current Sense Resistors - SMD 3watts .0005ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - WSL3921L5000FEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL3921L5000FEB-ND
Chip Resistor - Surface Mount WSL3921L5000FEB-ND
500 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL3921L5000FEB WSL3921L5000FEB-ND
Product Name Current Sense Resistors - SMD 3watts .0005ohms 1% Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chip Resistor - Surface Mount - A103268CT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details