Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL3921L5000FEA

Description
500 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
500 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLM-.0005DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLM-.0005DKR-ND
Chip Resistor - Surface Mount WSLM-.0005DKR-ND
500 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLM-.0005CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLM-.0005CT-ND
Chip Resistor - Surface Mount WSLM-.0005CT-ND
500 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLM-.0005TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLM-.0005TR-ND
Chip Resistor - Surface Mount WSLM-.0005TR-ND
500 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistors - SMD 3watts .0005ohms 1% Learn More - WSL3921L5000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 3watts .0005ohms 1% Learn More
WSL3921L5000FEA
Current Sense Resistors - SMD 3watts .0005ohms 1% Learn More WSL3921L5000FEA
Current Sense Resistors - SMD 3watts .0005ohms 1% Learn More

Current Sense Resistors - SMD 3watts .0005ohms 1% Learn More

Supplier's Site
SMD 3 W 0.0005 ohm Resistor - 52-WSL3921L5000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3 W 0.0005 ohm Resistor
52-WSL3921L5000FEA
SMD 3 W 0.0005 ohm Resistor 52-WSL3921L5000FEA
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 175 ppm, 0.0005 ohm, SURFACE MOUNT, 3921, CHIP, GREEN Product overview: WSL3921L5000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3 W, 0.0005 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 W, 0.0005 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL3921L5000FEA can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 175 ppm, 0.0005 ohm, SURFACE MOUNT, 3921, CHIP, GREEN Product overview: WSL3921L5000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3 W, 0.0005 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 W, 0.0005 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL3921L5000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 0R0005, 3W, 3921, Metal Strip; Resistance Vishay - 08AJ1789 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0005, 3W, 3921, Metal Strip; Resistance Vishay
08AJ1789
Res, 0R0005, 3W, 3921, Metal Strip; Resistance Vishay 08AJ1789
RES, 0R0005, 3W, 3921, METAL STRIP; Resistance:500µohm; Product Range:WSL3921 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10mm RoHS Compliant: Yes

RES, 0R0005, 3W, 3921, METAL STRIP; Resistance:500µohm; Product Range:WSL3921 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R0005, 3W, 3921, Metal Strip; Resistance Vishay - 26Y1678 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0005, 3W, 3921, Metal Strip; Resistance Vishay
26Y1678
Res, 0R0005, 3W, 3921, Metal Strip; Resistance Vishay 26Y1678
RES, 0R0005, 3W, 3921, METAL STRIP; Resistance:500µohm; Product Range:WSL3921 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10mm RoHS Compliant: Yes

RES, 0R0005, 3W, 3921, METAL STRIP; Resistance:500µohm; Product Range:WSL3921 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number WSLM-.0005DKR-ND WSL3921L5000FEA 52-WSL3921L5000FEA 08AJ1789
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD 3watts .0005ohms 1% Learn More SMD 3 W 0.0005 ohm Resistor Res, 0R0005, 3W, 3921, Metal Strip; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging Nonstandard Surface Mount Technology (SMT / SMD) 3921 [1052 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details