Vishay Intertechnology, Inc. SMD 3W Resistor WSL3921L3000FEA

Description
RES SMD 300 UOHM 1% 3W 3921 Product overview: WSL3921L3000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL3921L3000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 300 UOHM 1% 3W 3921 Product overview: WSL3921L3000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL3921L3000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3W Resistor - 52-WSL3921L3000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3W Resistor
52-WSL3921L3000FEA
SMD 3W Resistor 52-WSL3921L3000FEA
RES SMD 300 UOHM 1% 3W 3921 Product overview: WSL3921L3000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL3921L3000FEA can be used for catalog matching and distributor lookup.

RES SMD 300 UOHM 1% 3W 3921 Product overview: WSL3921L3000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL3921L3000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSLM-.0003CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLM-.0003CT-ND
Chip Resistor - Surface Mount WSLM-.0003CT-ND
300 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

300 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLM-.0003TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLM-.0003TR-ND
Chip Resistor - Surface Mount WSLM-.0003TR-ND
300 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

300 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLM-.0003DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLM-.0003DKR-ND
Chip Resistor - Surface Mount WSLM-.0003DKR-ND
300 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

300 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistors - SMD 3watts .0003ohms 1% Learn More - WSL3921L3000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 3watts .0003ohms 1% Learn More
WSL3921L3000FEA
Current Sense Resistors - SMD 3watts .0003ohms 1% Learn More WSL3921L3000FEA
Current Sense Resistors - SMD 3watts .0003ohms 1% Learn More

Current Sense Resistors - SMD 3watts .0003ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSL3921L3000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL3921L3000FEA
Chip Resistor - Surface Mount WSL3921L3000FEA
RES SMD 300 UOHM 1% 3W 3921

RES SMD 300 UOHM 1% 3W 3921

Supplier's Site Datasheet
RES SMD 300 UOHM 1% 3W 3921 - 873-WSL3921L3000FEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 300 UOHM 1% 3W 3921
873-WSL3921L3000FEA
RES SMD 300 UOHM 1% 3W 3921 873-WSL3921L3000FEA
RES SMD 300 UOHM 1% 3W 3921

RES SMD 300 UOHM 1% 3W 3921

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-WSL3921L3000FEA WSLM-.0003CT-ND WSL3921L3000FEA WSL3921L3000FEA 873-WSL3921L3000FEA
Product Name SMD 3W Resistor Chip Resistor - Surface Mount Current Sense Resistors - SMD 3watts .0003ohms 1% Learn More Chip Resistor - Surface Mount RES SMD 300 UOHM 1% 3W 3921
Resistance Range 3.00E-4 ohms 3.00E-4 ohms 3.00E-4 ohms 3.00E-4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Unlock Full Specs
to access all available technical data