200 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
200 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
200 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Res Metal Strip 3921 0.0002 Ohm 1% 3W ±150ppm/°C Sulfur Resistant Pad SMD T/R Automotive Product overview: WSL3921L2000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.0002 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.0002 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL3921L2000FEA can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 903410-WSL3921L2000F
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 200 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: Nonstandard
Package: Reel - TR
Categories: Resistors
Case / Package: 3921
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-10113-6, 541-10113-1, 541-10113-2
RES 200 UOHM 1% 3W
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 541-10113-2-ND | 52-WSL3921L2000FEA | 903410-WSL3921L2000FEA | WSL3921L2000FEA |
| Product Name | Chip Resistor - Surface Mount | Automotive SMD 0.0002 Ohm 3W Resistor | Chip Resistor - Surface Mount - WSL3921L2000FEA | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; Current Sensing; General Use | |||
| Technology / Construction | MetalAlloy | Metal Strip | MetalAlloy | |
| Mounting / Packaging | Nonstandard | 3921 | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |