Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL39214L000FEA

Description
4 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
4 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLM-.004CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLM-.004CT-ND
Chip Resistor - Surface Mount WSLM-.004CT-ND
4 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLM-.004TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLM-.004TR-ND
Chip Resistor - Surface Mount WSLM-.004TR-ND
4 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLM-.004DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLM-.004DKR-ND
Chip Resistor - Surface Mount WSLM-.004DKR-ND
4 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
RES .004 OHM 3W 1% 3921 SMD - WSL39214L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .004 OHM 3W 1% 3921 SMD
WSL39214L000FEA
RES .004 OHM 3W 1% 3921 SMD WSL39214L000FEA
RES .004ohm 3W 1% 3921 SMD

RES .004ohm 3W 1% 3921 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL39214L000FEA
1280633-WSL39214L000FEA
Chip Resistor - Surface Mount - WSL39214L000FEA 1280633-WSL39214L000FEA
Manufacturer: Vishay Dale Win Source Part Number: 1280633-WSL39214L000 FEA Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Composition: Metal Element Number of Terminations: 2 Resistance: 4 mOhms Categories: Resistors Supplier Device Package: 3921 Temperature Range - Operating: -65°C ~ 170°C Manufacturer Homepage: www.vishay.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.020" (0.50mm) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 3W Parts Dimension: 0.394" L x 0.205" W (10.00mm x 5.20mm)

Manufacturer: Vishay Dale
Win Source Part Number: 1280633-WSL39214L000FEA
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Composition: Metal Element
Number of Terminations: 2
Resistance: 4 mOhms
Categories: Resistors
Supplier Device Package: 3921
Temperature Range - Operating: -65°C ~ 170°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.020" (0.50mm)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 3W
Parts Dimension: 0.394" L x 0.205" W (10.00mm x 5.20mm)

Buy Now
SMD 3 W 0.004 ohm Resistor - 52-WSL39214L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3 W 0.004 ohm Resistor
52-WSL39214L000FEA
SMD 3 W 0.004 ohm Resistor 52-WSL39214L000FEA
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 75 ppm, 0.004 ohm, SURFACE MOUNT, 3921, CHIP, GREEN Product overview: WSL39214L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3 W, 0.004 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 W, 0.004 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL39214L000FEA can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 75 ppm, 0.004 ohm, SURFACE MOUNT, 3921, CHIP, GREEN Product overview: WSL39214L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3 W, 0.004 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 W, 0.004 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL39214L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 0R004, 3W, 3921, Metal Strip Rohs Compliant Vishay - 14AJ2859 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R004, 3W, 3921, Metal Strip Rohs Compliant Vishay
14AJ2859
Res, 0R004, 3W, 3921, Metal Strip Rohs Compliant Vishay 14AJ2859
RES, 0R004, 3W, 3921, METAL STRIP ROHS COMPLIANT: YES

RES, 0R004, 3W, 3921, METAL STRIP ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number WSLM-.004CT-ND WSL39214L000FEA 1280633-WSL39214L000FEA 52-WSL39214L000FEA 14AJ2859
Product Name Chip Resistor - Surface Mount RES .004 OHM 3W 1% 3921 SMD Chip Resistor - Surface Mount - WSL39214L000FEA SMD 3 W 0.004 ohm Resistor Res, 0R004, 3W, 3921, Metal Strip Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging Nonstandard Surface Mount Technology (SMT / SMD)
Resistance Range 0.0040 ohms 0.0040 ohms 0.0040 ohms 0.0040 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details