RES 0.003 OHM 5% 3W 3921 Product overview: WSL39213L000JEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.003 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.003 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL39213L000JEA can be used for catalog matching and distributor lookup.
3 mOhms ±5% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Win Source Part Number: 959458-WSL39213L000J
Category: Resistors>Chip Resistor - Surface Mount
Series: WSL
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 3,000
Tolerance: ±5%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 3W
Composition: Metal Element
Number of Terminations: 2
Resistance: 3 mOhms
Package / Case: Nonstandard
Supplier Device Package: 3921
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.394" L x 0.205" W (10.00mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-WSL39213L000JEA | WSL39213L000JEA-ND | 959458-WSL39213L000JEA |
| Product Name | 0.003 OHM 3W Resistor | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Metal Strip | MetalAlloy | |
| Mounting / Packaging | Nonstandard | Nonstandard | |
| Resistance Range | 0.0030 ohms | 0.0030 ohms | 0.0030 ohms |
| Operating Temperature | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) |
| Standards and Certifications | RoHS |