Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL39213L000FEA

Description
3 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
3 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLM-.003DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLM-.003DKR-ND
Chip Resistor - Surface Mount WSLM-.003DKR-ND
3 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLM-.003TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLM-.003TR-ND
Chip Resistor - Surface Mount WSLM-.003TR-ND
3 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLM-.003CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLM-.003CT-ND
Chip Resistor - Surface Mount WSLM-.003CT-ND
3 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 3 W 0.003 ohm Resistor - 52-WSL39213L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3 W 0.003 ohm Resistor
52-WSL39213L000FEA
SMD 3 W 0.003 ohm Resistor 52-WSL39213L000FEA
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 75 ppm, 0.003 ohm, SURFACE MOUNT, 3921, CHIP, GREEN Product overview: WSL39213L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3 W, 0.003 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 W, 0.003 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL39213L000FEA can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 75 ppm, 0.003 ohm, SURFACE MOUNT, 3921, CHIP, GREEN Product overview: WSL39213L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3 W, 0.003 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 W, 0.003 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL39213L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL39213L000FEA
1118059-WSL39213L000FEA
Chip Resistor - Surface Mount - WSL39213L000FEA 1118059-WSL39213L000FEA
Manufacturer: Vishay Win Source Part Number: 1118059-WSL39213L000 FEA Packaging: Reel - TR Features: Current Sense, Moisture Resistant, Pulse Withstanding Height - Seated (Max): 0.020" (0.50mm) Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 3W Resistance (Ohms): 0.003 Composition: Metal Element Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -65°C to 170°C Case / Package: 3921 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1118059-WSL39213L000FEA
Packaging: Reel - TR
Features: Current Sense, Moisture Resistant, Pulse Withstanding
Height - Seated (Max): 0.020" (0.50mm)
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Power (Watts): 3W
Resistance (Ohms): 0.003
Composition: Metal Element
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -65°C to 170°C
Case / Package: 3921
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Current Sense Resistors - SMD 3watts .003ohms 1% Learn More - WSL39213L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 3watts .003ohms 1% Learn More
WSL39213L000FEA
Current Sense Resistors - SMD 3watts .003ohms 1% Learn More WSL39213L000FEA
Current Sense Resistors - SMD 3watts .003ohms 1% Learn More

Current Sense Resistors - SMD 3watts .003ohms 1% Learn More

Supplier's Site
RES SMD 3 MOHM 1% 3W 3921 - 873-WSL39213L000FEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 3 MOHM 1% 3W 3921
873-WSL39213L000FEA
RES SMD 3 MOHM 1% 3W 3921 873-WSL39213L000FEA
RES SMD 3 MOHM 1% 3W 3921

RES SMD 3 MOHM 1% 3W 3921

Supplier's Site
Chip Resistor - Surface Mount - WSL39213L000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL39213L000FEA
Chip Resistor - Surface Mount WSL39213L000FEA
RES 0.003 OHM 1% 3W 3921

RES 0.003 OHM 1% 3W 3921

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number WSLM-.003DKR-ND 52-WSL39213L000FEA 1118059-WSL39213L000FEA WSL39213L000FEA 873-WSL39213L000FEA WSL39213L000FEA
Product Name Chip Resistor - Surface Mount SMD 3 W 0.003 ohm Resistor Chip Resistor - Surface Mount - WSL39213L000FEA Current Sense Resistors - SMD 3watts .003ohms 1% Learn More RES SMD 3 MOHM 1% 3W 3921 Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Metal Element MetalAlloy
Mounting / Packaging Nonstandard Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Gull Wing Leads; SURFACE MOUNT
Resistance Range 0.0030 ohms 0.0030 ohms 0.0030 ohms 0.0030 ohms 0.0030 ohms 0.0030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 4756763 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details