Vishay Intertechnology, Inc. Current Sense Resistors - SMD 3watts .002ohms 1% Learn More WSL39212L000FEA

Description
Current Sense Resistors - SMD 3watts .002ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 3watts .002ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 3watts .002ohms 1% Learn More - WSL39212L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 3watts .002ohms 1% Learn More
WSL39212L000FEA
Current Sense Resistors - SMD 3watts .002ohms 1% Learn More WSL39212L000FEA
Current Sense Resistors - SMD 3watts .002ohms 1% Learn More

Current Sense Resistors - SMD 3watts .002ohms 1% Learn More

Supplier's Site
SMD 3 W 0.002 ohm Resistor - 52-WSL39212L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3 W 0.002 ohm Resistor
52-WSL39212L000FEA
SMD 3 W 0.002 ohm Resistor 52-WSL39212L000FEA
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 75 ppm, 0.002 ohm, SURFACE MOUNT, 3921, CHIP, GREEN Product overview: WSL39212L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3 W, 0.002 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 W, 0.002 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL39212L000FEA can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 75 ppm, 0.002 ohm, SURFACE MOUNT, 3921, CHIP, GREEN Product overview: WSL39212L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3 W, 0.002 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 W, 0.002 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL39212L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSLM-.002DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLM-.002DKR-ND
Chip Resistor - Surface Mount WSLM-.002DKR-ND
2 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLM-.002CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLM-.002CT-ND
Chip Resistor - Surface Mount WSLM-.002CT-ND
2 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLM-.002TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLM-.002TR-ND
Chip Resistor - Surface Mount WSLM-.002TR-ND
2 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL39212L000FEA
939143-WSL39212L000FEA
Chip Resistor - Surface Mount - WSL39212L000FEA 939143-WSL39212L000FEA
Manufacturer: Vishay Win Source Part Number: 939143-WSL39212L000F EA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 2 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: Nonstandard Package: Reel - TR Categories: Resistors Case / Package: 3921 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLM-.002CT, WSLM-.002TR, WSLM-.002DKR

Manufacturer: Vishay
Win Source Part Number: 939143-WSL39212L000FEA
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 2 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: Nonstandard
Package: Reel - TR
Categories: Resistors
Case / Package: 3921
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: WSLM-.002CT, WSLM-.002TR, WSLM-.002DKR

Buy Now Datasheet
Res, 0R002, 3W, 3921, Metal Strip Rohs Compliant Vishay - 14AJ2858 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R002, 3W, 3921, Metal Strip Rohs Compliant Vishay
14AJ2858
Res, 0R002, 3W, 3921, Metal Strip Rohs Compliant Vishay 14AJ2858
RES, 0R002, 3W, 3921, METAL STRIP ROHS COMPLIANT: YES

RES, 0R002, 3W, 3921, METAL STRIP ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number WSL39212L000FEA 52-WSL39212L000FEA WSLM-.002DKR-ND 939143-WSL39212L000FEA 14AJ2858
Product Name Current Sense Resistors - SMD 3watts .002ohms 1% Learn More SMD 3 W 0.002 ohm Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - WSL39212L000FEA Res, 0R002, 3W, 3921, Metal Strip Rohs Compliant Vishay
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard
Resistance Range 0.0020 ohms 0.0020 ohms 0.0020 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details