Vishay Intertechnology, Inc. Current Sensing Resistors 3watt .001ohms 1% WSL39211L000FEB

Description
Current Sensing Resistors 3watt .001ohms 1%
Request a Quote Datasheet
Description
Current Sensing Resistors 3watt .001ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensing Resistors 3watt .001ohms 1% - WSL39211L000FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sensing Resistors 3watt .001ohms 1%
WSL39211L000FEB
Current Sensing Resistors 3watt .001ohms 1% WSL39211L000FEB
Current Sensing Resistors 3watt .001ohms 1%

Current Sensing Resistors 3watt .001ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL39211L000FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL39211L000FEBCT-ND
Chip Resistor - Surface Mount 541-WSL39211L000FEBCT-ND
RES 0.001 OHM 1% 3W 3921

RES 0.001 OHM 1% 3W 3921

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL39211L000FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL39211L000FEBTR-ND
Chip Resistor - Surface Mount 541-WSL39211L000FEBTR-ND
1 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL39211L000FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL39211L000FEBDKR-ND
Chip Resistor - Surface Mount 541-WSL39211L000FEBDKR-ND
RES 0.001 OHM 1% 3W 3921

RES 0.001 OHM 1% 3W 3921

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL39211L000FEB 541-WSL39211L000FEBCT-ND
Product Name Current Sensing Resistors 3watt .001ohms 1% Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Resistance Range 1.00E-3 ohms 1.00E-3 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details