Vishay Precision Group RES .001 OHM 3W 1% 3921 SMD WSL39211L000FEA

Description
RES .001ohm 3W 1% 3921 SMD
Request a Quote Datasheet
Description
RES .001ohm 3W 1% 3921 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .001 OHM 3W 1% 3921 SMD - WSL39211L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .001 OHM 3W 1% 3921 SMD
WSL39211L000FEA
RES .001 OHM 3W 1% 3921 SMD WSL39211L000FEA
RES .001ohm 3W 1% 3921 SMD

RES .001ohm 3W 1% 3921 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLM-.001CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLM-.001CT-ND
Chip Resistor - Surface Mount WSLM-.001CT-ND
1 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLM-.001DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLM-.001DKR-ND
Chip Resistor - Surface Mount WSLM-.001DKR-ND
1 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLM-.001TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLM-.001TR-ND
Chip Resistor - Surface Mount WSLM-.001TR-ND
1 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 3W Resistor - 52-WSL39211L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3W Resistor
52-WSL39211L000FEA
SMD 3W Resistor 52-WSL39211L000FEA
Metal Strip Current Sense Resistor, 1mR, 3W, 1%, 3921 SMD Product overview: WSL39211L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL39211L000FEA can be used for catalog matching and distributor lookup.

Metal Strip Current Sense Resistor, 1mR, 3W, 1%, 3921 SMD Product overview: WSL39211L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL39211L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL39211L000FEA
803566-WSL39211L000FEA
Chip Resistor - Surface Mount - WSL39211L000FEA 803566-WSL39211L000FEA
Manufacturer: Vishay Dale Win Source Part Number: 803566-WSL39211L000F EA Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 3W Composition: Metal Element Number of Terminations: 2 Resistance: 1 mOhms Supplier Device Package: 3921 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.394" L x 0.205" W (10.00mm x 5.20mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.020" (0.50mm) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 803566-WSL39211L000FEA
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Power (Watts): 3W
Composition: Metal Element
Number of Terminations: 2
Resistance: 1 mOhms
Supplier Device Package: 3921
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.394" L x 0.205" W (10.00mm x 5.20mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.020" (0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Res, 0R001, 3W, 3921, Metal Strip; Resistance Vishay - 08AJ1790 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R001, 3W, 3921, Metal Strip; Resistance Vishay
08AJ1790
Res, 0R001, 3W, 3921, Metal Strip; Resistance Vishay 08AJ1790
RES, 0R001, 3W, 3921, METAL STRIP; Resistance:0.001ohm; Product Range:WSL3921 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10mm RoHS Compliant: Yes

RES, 0R001, 3W, 3921, METAL STRIP; Resistance:0.001ohm; Product Range:WSL3921 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R001, 3W, 3921, Metal Strip; Resistance Vishay - 05M4689 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R001, 3W, 3921, Metal Strip; Resistance Vishay
05M4689
Res, 0R001, 3W, 3921, Metal Strip; Resistance Vishay 05M4689
RES, 0R001, 3W, 3921, METAL STRIP; Resistance:0.001ohm; Product Range:WSL3921 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10mm RoHS Compliant: Yes

RES, 0R001, 3W, 3921, METAL STRIP; Resistance:0.001ohm; Product Range:WSL3921 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSL39211L000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL39211L000FEA
Chip Resistor - Surface Mount WSL39211L000FEA
RES 0.001 OHM 1% 3W 3921

RES 0.001 OHM 1% 3W 3921

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number WSL39211L000FEA WSLM-.001CT-ND 52-WSL39211L000FEA 803566-WSL39211L000FEA 08AJ1790 WSL39211L000FEA
Product Name RES .001 OHM 3W 1% 3921 SMD Chip Resistor - Surface Mount SMD 3W Resistor Chip Resistor - Surface Mount - WSL39211L000FEA Res, 0R001, 3W, 3921, Metal Strip; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard 3921 [1052 Metric]
Resistance Range 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts 3 watts 3 watts 3 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1333FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details