Res Metal Strip 3637 0.01 Ohm 1% 3W ±50ppm/°C Molded SMD SMD T/R Product overview: WSL3637R0100FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL3637R0100FEB can be used for catalog matching and distributor lookup.
Res Metal Strip 10m Ohm 1% 3W ¦50ppm/¦C SMD T/R
Manufacturer: Vishay
Win Source Part Number: 848642-WSL3637R0100F
Series: WSL
Features: 10 mOhms Chip Resistor
Package: Reel - TR
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: WSL3637R0100FEB-ND, 541-WSL3637R0100FEBD
10 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
10 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
10 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RES 0.01 OHM 1% 3W 3637
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-WSL3637R0100FEB | WSL3637R0100FEB | 848642-WSL3637R0100FEB | 541-WSL3637R0100FEBDKR-ND | WSL3637R0100FEB |
| Product Name | SMD 0.01 Ohm 3W Resistor | Res Metal Strip 10m Ohm 1% 3W ¦50ppm/¦C SMD T/R | Chip Resistor - Surface Mount - WSL3637R0100FEB | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | METAL STRIP | MetalAlloy | MetalOxide | ||
| Resistance Range | 0.0100 ohms | 0.0100 ohms | 0.0100 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Operating DC Voltage | 0.1700 volts | ||||
| Operating AC Voltage | 0.1700 volts |