Vishay Precision Group Chip Resistor - Surface Mount WSL3637R0100FEA

Description
10 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
10 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLI-.01CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLI-.01CT-ND
Chip Resistor - Surface Mount WSLI-.01CT-ND
10 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLI-.01TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLI-.01TR-ND
Chip Resistor - Surface Mount WSLI-.01TR-ND
10 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLI-.01DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLI-.01DKR-ND
Chip Resistor - Surface Mount WSLI-.01DKR-ND
10 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
3637,.01,1%,T/R,HAZMAT - WSL3637R0100FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
3637,.01,1%,T/R,HAZMAT
WSL3637R0100FEA
3637,.01,1%,T/R,HAZMAT WSL3637R0100FEA
3637,.01,1%,T/R,HAZM AT

3637,.01,1%,T/R,HAZMAT

Supplier's Site
SMD 3 W 0.01 ohm Resistor - 52-WSL3637R0100FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3 W 0.01 ohm Resistor
52-WSL3637R0100FEA
SMD 3 W 0.01 ohm Resistor 52-WSL3637R0100FEA
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 50 ppm, 0.01 ohm, SURFACE MOUNT, 3637, CHIP, GREEN Product overview: WSL3637R0100FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3 W, 0.01 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 W, 0.01 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL3637R0100FEA can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 50 ppm, 0.01 ohm, SURFACE MOUNT, 3637, CHIP, GREEN Product overview: WSL3637R0100FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3 W, 0.01 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 W, 0.01 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL3637R0100FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL3637R0100FEA
903409-WSL3637R0100FEA
Chip Resistor - Surface Mount - WSL3637R0100FEA 903409-WSL3637R0100FEA
Manufacturer: Vishay Win Source Part Number: 903409-WSL3637R0100F EA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 10 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: Nonstandard Package: Reel - TR Categories: Resistors Case / Package: 3637 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLI-.01CT, WSLI-.01DKR, WSLI-.01TR

Manufacturer: Vishay
Win Source Part Number: 903409-WSL3637R0100FEA
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 10 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: Nonstandard
Package: Reel - TR
Categories: Resistors
Case / Package: 3637
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: WSLI-.01CT, WSLI-.01DKR, WSLI-.01TR

Buy Now Datasheet
Wirewound Resistor, 0.01 Ohm, 3W, ±1%; Resistance Vishay - 26R2067 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.01 Ohm, 3W, ±1%; Resistance Vishay
26R2067
Wirewound Resistor, 0.01 Ohm, 3W, ±1%; Resistance Vishay 26R2067
WIREWOUND RESISTOR, 0.01 OHM, 3W, ±1%; Resistance:0.01ohm; Product Range:WSL Series; Resistor Case / Package:3637 [9194 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:9.14mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.01 OHM, 3W, ±1%; Resistance:0.01ohm; Product Range:WSL Series; Resistor Case / Package:3637 [9194 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:9.14mm RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 0.01 Ohm, 3W, ±1%, Full Reel; Resistance Vishay - 28X3251 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.01 Ohm, 3W, ±1%, Full Reel; Resistance Vishay
28X3251
Wirewound Resistor, 0.01 Ohm, 3W, ±1%, Full Reel; Resistance Vishay 28X3251
WIREWOUND RESISTOR, 0.01 OHM, 3W, ±1%, FULL REEL; Resistance:0.01ohm; Product Range:WSL Series; Resistor Case / Package:3637 [9194 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.01 OHM, 3W, ±1%, FULL REEL; Resistance:0.01ohm; Product Range:WSL Series; Resistor Case / Package:3637 [9194 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - WSL3637R0100FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL3637R0100FEA
Chip Resistor - Surface Mount WSL3637R0100FEA
RES 0.01 OHM 1% 3W 3637

RES 0.01 OHM 1% 3W 3637

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number WSLI-.01CT-ND WSL3637R0100FEA 52-WSL3637R0100FEA 903409-WSL3637R0100FEA 26R2067 WSL3637R0100FEA
Product Name Chip Resistor - Surface Mount 3637,.01,1%,T/R,HAZMAT SMD 3 W 0.01 ohm Resistor Chip Resistor - Surface Mount - WSL3637R0100FEA Wirewound Resistor, 0.01 Ohm, 3W, ±1%; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy; Wirewound MetalAlloy
Mounting / Packaging Nonstandard 3637 [9194 Metric]
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms 1.00E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details