10 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Res Metal Strip 3637 10m Ohm 1% 3W ¦50ppm/¦C SMD Bulk
RES 0.01 OHM 1% 3W 3637
RES 0.01 OHM 1% 3W 3637
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | WSL3637R0100FBA-ND | WSL3637R0100FBA | WSL3637R0100FBA | WSL3637R0100FBA |
| Product Name | Chip Resistor - Surface Mount | Res Metal Strip 3637 10m Ohm 1% 3W ¦50ppm/¦C SMD Bulk | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; Current Sensing; General Use | |||
| Technology / Construction | MetalAlloy | MetalOxide | MetalAlloy | |
| Mounting / Packaging | Nonstandard | Surface Mount Technology (SMT / SMD) | Nonstandard | |
| Resistance Range | 0.0100 ohms | 0.0100 ohms | 1.00E7 ohms |