Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL3637R0100DEK

Description
10 mOhms ±0.5% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
10 mOhms ±0.5% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL3637R0100DEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL3637R0100DEK-ND
Chip Resistor - Surface Mount WSL3637R0100DEK-ND
10 mOhms ±0.5% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±0.5% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 3637 10m Ohm 0.5% 3W ¦50ppm/¦C SMD Bulk - WSL3637R0100DEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 3637 10m Ohm 0.5% 3W ¦50ppm/¦C SMD Bulk
WSL3637R0100DEK
Res Metal Strip 3637 10m Ohm 0.5% 3W ¦50ppm/¦C SMD Bulk WSL3637R0100DEK
Res Metal Strip 3637 10m Ohm 0.5% 3W ¦50ppm/¦C SMD Bulk

Res Metal Strip 3637 10m Ohm 0.5% 3W ¦50ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL3637R0100DEK-ND WSL3637R0100DEK
Product Name Chip Resistor - Surface Mount Res Metal Strip 3637 10m Ohm 0.5% 3W ¦50ppm/¦C SMD Bulk
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging Nonstandard Surface Mount Technology (SMT / SMD)
Resistance Range 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1468300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details