Vishay Intertechnology, Inc. 3W,.005,.5%,TR,RoHS Compliant WSL3637R0100DEA

Description
3W,.005,.5%,TR,RoHS Compliant
Request a Quote Datasheet
Description
3W,.005,.5%,TR,RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3W,.005,.5%,TR,RoHS Compliant - WSL3637R0100DEA - ASAP Semiconductor LLC
Anaheim, CA, United States
3W,.005,.5%,TR,RoHS Compliant
WSL3637R0100DEA
3W,.005,.5%,TR,RoHS Compliant WSL3637R0100DEA
3W,.005,.5%,TR,RoHS Compliant

3W,.005,.5%,TR,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL3637R0100DEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL3637R0100DEACT-ND
Chip Resistor - Surface Mount 541-WSL3637R0100DEACT-ND
10 mOhms ±0.5% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±0.5% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL3637R0100DEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL3637R0100DEADKR-ND
Chip Resistor - Surface Mount 541-WSL3637R0100DEADKR-ND
10 mOhms ±0.5% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±0.5% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL3637R0100DEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL3637R0100DEATR-ND
Chip Resistor - Surface Mount 541-WSL3637R0100DEATR-ND
10 mOhms ±0.5% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±0.5% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL3637R0100DEA 541-WSL3637R0100DEACT-ND
Product Name 3W,.005,.5%,TR,RoHS Compliant Chip Resistor - Surface Mount
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 3 watts 3 watts
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5232FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614894-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers