9 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Res Metal Strip 3637 9m Ohm 1% 3W ¦50ppm/¦C SMD Bulk
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | WSL36379L000FEK-ND | WSL36379L000FEK |
| Product Name | Chip Resistor - Surface Mount | Res Metal Strip 3637 9m Ohm 1% 3W ¦50ppm/¦C SMD Bulk |
| Configuration | Single Resistor | |
| Category / Application | Automotive; Current Sensing; General Use | |
| Technology / Construction | MetalAlloy | |
| Mounting / Packaging | Nonstandard | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 0.0090 ohms |