Vishay Intertechnology, Inc. Res Metal Strip 3637 8m Ohm 1% 3W ¦50ppm/¦C SMD T/R WSL36378L000FEB

Description
Res Metal Strip 3637 8m Ohm 1% 3W ¦50ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 3637 8m Ohm 1% 3W ¦50ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 3637 8m Ohm 1% 3W ¦50ppm/¦C SMD T/R - WSL36378L000FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 3637 8m Ohm 1% 3W ¦50ppm/¦C SMD T/R
WSL36378L000FEB
Res Metal Strip 3637 8m Ohm 1% 3W ¦50ppm/¦C SMD T/R WSL36378L000FEB
Res Metal Strip 3637 8m Ohm 1% 3W ¦50ppm/¦C SMD T/R

Res Metal Strip 3637 8m Ohm 1% 3W ¦50ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL36378L000FEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL36378L000FEB-ND
Chip Resistor - Surface Mount WSL36378L000FEB-ND
8 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

8 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL36378L000FEB WSL36378L000FEB-ND
Product Name Res Metal Strip 3637 8m Ohm 1% 3W ¦50ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details