RES .008ohm 3W 1% 3637 SMD
Manufacturer: Vishay
Win Source Part Number: 939142-WSL36378L000F
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 8 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: Nonstandard
Package: Reel - TR
Categories: Resistors
Case / Package: 3637
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: WSLI-.008DKR, WSLI-.008TR, WSLI-.008CT
8 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
8 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
8 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RES 0.008 OHM 1% 3W 3637 Product overview: WSL36378L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.008 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.008 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL36378L000FEA can be used for catalog matching and distributor lookup.
RES 0.008 OHM 1% 3W 3637
| ASAP Semiconductor LLC | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | WSL36378L000FEA | 939142-WSL36378L000FEA | WSLI-.008CT-ND | 52-WSL36378L000FEA | WSL36378L000FEA |
| Product Name | RES .008 OHM 3W 1% 3637 SMD | Chip Resistor - Surface Mount - WSL36378L000FEA | Chip Resistor - Surface Mount | 0.008 OHM 3W Resistor | Resistors - Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Nonstandard | Nonstandard | ||
| Resistance Range | 0.0080 ohms | 0.0080 ohms | 0.0080 ohms | 0.0080 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 3 watts | 3 watts | 3 watts | ||
| Operating Temperature | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) |