Vishay Intertechnology, Inc. Res Metal Strip 3637 7.5m Ohm 1% 3W ¦50ppm/¦C SMD T/R WSL36377L500FTB

Description
Res Metal Strip 3637 7.5m Ohm 1% 3W ¦50ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 3637 7.5m Ohm 1% 3W ¦50ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 3637 7.5m Ohm 1% 3W ¦50ppm/¦C SMD T/R - WSL36377L500FTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 3637 7.5m Ohm 1% 3W ¦50ppm/¦C SMD T/R
WSL36377L500FTB
Res Metal Strip 3637 7.5m Ohm 1% 3W ¦50ppm/¦C SMD T/R WSL36377L500FTB
Res Metal Strip 3637 7.5m Ohm 1% 3W ¦50ppm/¦C SMD T/R

Res Metal Strip 3637 7.5m Ohm 1% 3W ¦50ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL36377L500FTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL36377L500FTB-ND
Chip Resistor - Surface Mount WSL36377L500FTB-ND
7.5 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7.5 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL36377L500FTB WSL36377L500FTB-ND
Product Name Res Metal Strip 3637 7.5m Ohm 1% 3W ¦50ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - RL73N1ER10JTD-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details