Vishay Intertechnology, Inc. Res Metal Strip 3637 7.5m Ohm 0.5% 3W ¦50ppm/¦C SMD T/R WSL36377L500DEB

Description
Res Metal Strip 3637 7.5m Ohm 0.5% 3W ¦50ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 3637 7.5m Ohm 0.5% 3W ¦50ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 3637 7.5m Ohm 0.5% 3W ¦50ppm/¦C SMD T/R - WSL36377L500DEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 3637 7.5m Ohm 0.5% 3W ¦50ppm/¦C SMD T/R
WSL36377L500DEB
Res Metal Strip 3637 7.5m Ohm 0.5% 3W ¦50ppm/¦C SMD T/R WSL36377L500DEB
Res Metal Strip 3637 7.5m Ohm 0.5% 3W ¦50ppm/¦C SMD T/R

Res Metal Strip 3637 7.5m Ohm 0.5% 3W ¦50ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL36377L500DEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL36377L500DEB-ND
Chip Resistor - Surface Mount WSL36377L500DEB-ND
7.5 mOhms ±0.5% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7.5 mOhms ±0.5% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL36377L500DEB WSL36377L500DEB-ND
Product Name Res Metal Strip 3637 7.5m Ohm 0.5% 3W ¦50ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details