Vishay Intertechnology, Inc. Current Sense Resistors - SMD 3watts .007ohms 1% 4-Terminal Learn More WSL36377L000FBA

Description
Current Sense Resistors - SMD 3watts .007ohms 1% 4-Terminal Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 3watts .007ohms 1% 4-Terminal Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 3watts .007ohms 1% 4-Terminal Learn More - WSL36377L000FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 3watts .007ohms 1% 4-Terminal Learn More
WSL36377L000FBA
Current Sense Resistors - SMD 3watts .007ohms 1% 4-Terminal Learn More WSL36377L000FBA
Current Sense Resistors - SMD 3watts .007ohms 1% 4-Terminal Learn More

Current Sense Resistors - SMD 3watts .007ohms 1% 4-Terminal Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSL36377L000FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL36377L000FBA-ND
Chip Resistor - Surface Mount WSL36377L000FBA-ND
7 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL36377L000FBA WSL36377L000FBA-ND
Product Name Current Sense Resistors - SMD 3watts .007ohms 1% 4-Terminal Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard
Resistance Range 0.0070 ohms 0.0070 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731ETTPR22GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2176469-4 - TE Connectivity
Specs
Technology / Construction Metal Strip
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0500 ohms
View Details
2 suppliers