Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL36376L400FTA

Description
6.4 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
6.4 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL36376L400FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL36376L400FTA-ND
Chip Resistor - Surface Mount WSL36376L400FTA-ND
6.4 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6.4 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 3637 6.4m Ohm 1% 3W ¦50ppm/¦C SMD T/R - WSL36376L400FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 3637 6.4m Ohm 1% 3W ¦50ppm/¦C SMD T/R
WSL36376L400FTA
Res Metal Strip 3637 6.4m Ohm 1% 3W ¦50ppm/¦C SMD T/R WSL36376L400FTA
Res Metal Strip 3637 6.4m Ohm 1% 3W ¦50ppm/¦C SMD T/R

Res Metal Strip 3637 6.4m Ohm 1% 3W ¦50ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL36376L400FTA-ND WSL36376L400FTA
Product Name Chip Resistor - Surface Mount Res Metal Strip 3637 6.4m Ohm 1% 3W ¦50ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging Nonstandard Surface Mount Technology (SMT / SMD)
Resistance Range 0.0064 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details