Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL36376L400DEA

Description
6.4 mOhms ±0.5% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
6.4 mOhms ±0.5% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL36376L400DEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL36376L400DEA-ND
Chip Resistor - Surface Mount WSL36376L400DEA-ND
6.4 mOhms ±0.5% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6.4 mOhms ±0.5% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 3637 6.4m Ohm 0.5% 3W ¦50ppm/¦C SMD T/R - WSL36376L400DEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 3637 6.4m Ohm 0.5% 3W ¦50ppm/¦C SMD T/R
WSL36376L400DEA
Res Metal Strip 3637 6.4m Ohm 0.5% 3W ¦50ppm/¦C SMD T/R WSL36376L400DEA
Res Metal Strip 3637 6.4m Ohm 0.5% 3W ¦50ppm/¦C SMD T/R

Res Metal Strip 3637 6.4m Ohm 0.5% 3W ¦50ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL36376L400DEA-ND WSL36376L400DEA
Product Name Chip Resistor - Surface Mount Res Metal Strip 3637 6.4m Ohm 0.5% 3W ¦50ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging Nonstandard Surface Mount Technology (SMT / SMD)
Resistance Range 0.0064 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-SLN3TTED30L0FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details