Vishay Intertechnology, Inc. Res Metal Strip 3637 6m Ohm 1% 3W ¦50ppm/¦C SMD Bulk WSL36376L000FEK

Description
Res Metal Strip 3637 6m Ohm 1% 3W ¦50ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 3637 6m Ohm 1% 3W ¦50ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 3637 6m Ohm 1% 3W ¦50ppm/¦C SMD Bulk - WSL36376L000FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 3637 6m Ohm 1% 3W ¦50ppm/¦C SMD Bulk
WSL36376L000FEK
Res Metal Strip 3637 6m Ohm 1% 3W ¦50ppm/¦C SMD Bulk WSL36376L000FEK
Res Metal Strip 3637 6m Ohm 1% 3W ¦50ppm/¦C SMD Bulk

Res Metal Strip 3637 6m Ohm 1% 3W ¦50ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL36376L000FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL36376L000FEK-ND
Chip Resistor - Surface Mount WSL36376L000FEK-ND
6 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL36376L000FEK WSL36376L000FEK-ND
Product Name Res Metal Strip 3637 6m Ohm 1% 3W ¦50ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details