Vishay Intertechnology, Inc. Res Metal Strip 3637 6m Ohm 1% 3W ¦50ppm/¦C SMD Bulk WSL36376L000FBA

Description
Res Metal Strip 3637 6m Ohm 1% 3W ¦50ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 3637 6m Ohm 1% 3W ¦50ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 3637 6m Ohm 1% 3W ¦50ppm/¦C SMD Bulk - WSL36376L000FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 3637 6m Ohm 1% 3W ¦50ppm/¦C SMD Bulk
WSL36376L000FBA
Res Metal Strip 3637 6m Ohm 1% 3W ¦50ppm/¦C SMD Bulk WSL36376L000FBA
Res Metal Strip 3637 6m Ohm 1% 3W ¦50ppm/¦C SMD Bulk

Res Metal Strip 3637 6m Ohm 1% 3W ¦50ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL36376L000FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL36376L000FBA-ND
Chip Resistor - Surface Mount WSL36376L000FBA-ND
6 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL36376L000FBA WSL36376L000FBA-ND
Product Name Res Metal Strip 3637 6m Ohm 1% 3W ¦50ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers