Vishay Intertechnology, Inc. Res Metal Strip 5m Ohm 1% 3W ¦50ppm/¦C SMD T/R WSL36375L000FEB

Description
Res Metal Strip 5m Ohm 1% 3W ¦50ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 5m Ohm 1% 3W ¦50ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 5m Ohm 1% 3W ¦50ppm/¦C SMD T/R - WSL36375L000FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 5m Ohm 1% 3W ¦50ppm/¦C SMD T/R
WSL36375L000FEB
Res Metal Strip 5m Ohm 1% 3W ¦50ppm/¦C SMD T/R WSL36375L000FEB
Res Metal Strip 5m Ohm 1% 3W ¦50ppm/¦C SMD T/R

Res Metal Strip 5m Ohm 1% 3W ¦50ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL36375L000FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL36375L000FEBTR-ND
Chip Resistor - Surface Mount 541-WSL36375L000FEBTR-ND
5 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL36375L000FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL36375L000FEBDKR-ND
Chip Resistor - Surface Mount 541-WSL36375L000FEBDKR-ND
RES 0.005 OHM 1% 3W 3637

RES 0.005 OHM 1% 3W 3637

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL36375L000FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL36375L000FEBCT-ND
Chip Resistor - Surface Mount 541-WSL36375L000FEBCT-ND
RES 0.005 OHM 1% 3W 3637

RES 0.005 OHM 1% 3W 3637

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - WSL36375L000FEB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSL36375L000FEB
Resistors - Chip Resistor - Surface Mount WSL36375L000FEB
RES 0.005 OHM 1% 3W 3637

RES 0.005 OHM 1% 3W 3637

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number WSL36375L000FEB 541-WSL36375L000FEBTR-ND WSL36375L000FEB
Product Name Res Metal Strip 5m Ohm 1% 3W ¦50ppm/¦C SMD T/R Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard Nonstandard
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 3 watts 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SLN3TTED16L0FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers