Vishay Precision Group RES .005 OHM 3W 1% 3637 SMD WSL36375L000FEA

Description
RES .005ohm 3W 1% 3637 SMD
Request a Quote Datasheet
Description
RES .005ohm 3W 1% 3637 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .005 OHM 3W 1% 3637 SMD - WSL36375L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .005 OHM 3W 1% 3637 SMD
WSL36375L000FEA
RES .005 OHM 3W 1% 3637 SMD WSL36375L000FEA
RES .005ohm 3W 1% 3637 SMD

RES .005ohm 3W 1% 3637 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLI-.005TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLI-.005TR-ND
Chip Resistor - Surface Mount WSLI-.005TR-ND
5 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLI-.005CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLI-.005CT-ND
Chip Resistor - Surface Mount WSLI-.005CT-ND
5 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLI-.005DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLI-.005DKR-ND
Chip Resistor - Surface Mount WSLI-.005DKR-ND
5 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 3W Resistor - 52-WSL36375L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3W Resistor
52-WSL36375L000FEA
SMD 3W Resistor 52-WSL36375L000FEA
Metal Strip Resistor, 3W, 1%, 5mR, 3637 SMD Product overview: WSL36375L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL36375L000FEA can be used for catalog matching and distributor lookup.

Metal Strip Resistor, 3W, 1%, 5mR, 3637 SMD Product overview: WSL36375L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL36375L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Resistor, 0.005 Ohm, 3 W,1%; Resistance Vishay - 78R1429 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.005 Ohm, 3 W,1%; Resistance Vishay
78R1429
Current Sense Resistor, 0.005 Ohm, 3 W,1%; Resistance Vishay 78R1429
CURRENT SENSE RESISTOR, 0.005 OHM, 3 W,1%; Resistance:0.005ohm; Product Range:WSL Series; Resistor Case / Package:3637 [9194 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Current Sense; Product Width:9.4mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.005 OHM, 3 W,1%; Resistance:0.005ohm; Product Range:WSL Series; Resistor Case / Package:3637 [9194 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Current Sense; Product Width:9.4mm RoHS Compliant: Yes

Supplier's Site
Current Sense Resistor, 0.005 Ohm, 3 W,1%, Full Reel; Resistance Vishay - 28X3252 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.005 Ohm, 3 W,1%, Full Reel; Resistance Vishay
28X3252
Current Sense Resistor, 0.005 Ohm, 3 W,1%, Full Reel; Resistance Vishay 28X3252
CURRENT SENSE RESISTOR, 0.005 OHM, 3 W,1%, FULL REEL; Resistance:0.005ohm; Product Range:WSL Series; Resistor Case / Package:3637 [9194 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Current Sense RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.005 OHM, 3 W,1%, FULL REEL; Resistance:0.005ohm; Product Range:WSL Series; Resistor Case / Package:3637 [9194 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Current Sense RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number WSL36375L000FEA WSLI-.005TR-ND 52-WSL36375L000FEA 78R1429
Product Name RES .005 OHM 3W 1% 3637 SMD Chip Resistor - Surface Mount SMD 3W Resistor Current Sense Resistor, 0.005 Ohm, 3 W,1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard 3637 [9194 Metric]
Resistance Range 0.0050 ohms 0.0050 ohms 0.0050 ohms 0.0050 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts 3 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details