Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL36374L000FBA

Description
4 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
4 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL36374L000FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL36374L000FBA-ND
Chip Resistor - Surface Mount WSL36374L000FBA-ND
4 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 3637 4m Ohm 1% 3W ¦50ppm/¦C SMD Bulk - WSL36374L000FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 3637 4m Ohm 1% 3W ¦50ppm/¦C SMD Bulk
WSL36374L000FBA
Res Metal Strip 3637 4m Ohm 1% 3W ¦50ppm/¦C SMD Bulk WSL36374L000FBA
Res Metal Strip 3637 4m Ohm 1% 3W ¦50ppm/¦C SMD Bulk

Res Metal Strip 3637 4m Ohm 1% 3W ¦50ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL36374L000FBA-ND WSL36374L000FBA
Product Name Chip Resistor - Surface Mount Res Metal Strip 3637 4m Ohm 1% 3W ¦50ppm/¦C SMD Bulk
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging Nonstandard Surface Mount Technology (SMT / SMD)
Resistance Range 0.0040 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details