Vishay Intertechnology, Inc. Res Metal Strip 3637 3m Ohm 0.5% 3W ¦50ppm/¦C SMD T/R WSL36373L000DEA

Description
Res Metal Strip 3637 3m Ohm 0.5% 3W ¦50ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 3637 3m Ohm 0.5% 3W ¦50ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 3637 3m Ohm 0.5% 3W ¦50ppm/¦C SMD T/R - WSL36373L000DEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 3637 3m Ohm 0.5% 3W ¦50ppm/¦C SMD T/R
WSL36373L000DEA
Res Metal Strip 3637 3m Ohm 0.5% 3W ¦50ppm/¦C SMD T/R WSL36373L000DEA
Res Metal Strip 3637 3m Ohm 0.5% 3W ¦50ppm/¦C SMD T/R

Res Metal Strip 3637 3m Ohm 0.5% 3W ¦50ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL36373L000DEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL36373L000DEADKR-ND
Chip Resistor - Surface Mount 541-WSL36373L000DEADKR-ND
3 mOhms ±0.5% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±0.5% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL36373L000DEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL36373L000DEACT-ND
Chip Resistor - Surface Mount 541-WSL36373L000DEACT-ND
3 mOhms ±0.5% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±0.5% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL36373L000DEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL36373L000DEATR-ND
Chip Resistor - Surface Mount 541-WSL36373L000DEATR-ND
3 mOhms ±0.5% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±0.5% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL36373L000DEA 541-WSL36373L000DEADKR-ND
Product Name Res Metal Strip 3637 3m Ohm 0.5% 3W ¦50ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details