Vishay Intertechnology, Inc. Res Metal Strip 3637 2.2m Ohm 1% 3W ¦75ppm/¦C SMD T/R WSL36372L200FEB

Description
Res Metal Strip 3637 2.2m Ohm 1% 3W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 3637 2.2m Ohm 1% 3W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 3637 2.2m Ohm 1% 3W ¦75ppm/¦C SMD T/R - WSL36372L200FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 3637 2.2m Ohm 1% 3W ¦75ppm/¦C SMD T/R
WSL36372L200FEB
Res Metal Strip 3637 2.2m Ohm 1% 3W ¦75ppm/¦C SMD T/R WSL36372L200FEB
Res Metal Strip 3637 2.2m Ohm 1% 3W ¦75ppm/¦C SMD T/R

Res Metal Strip 3637 2.2m Ohm 1% 3W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL36372L200FEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL36372L200FEB-ND
Chip Resistor - Surface Mount WSL36372L200FEB-ND
2.2 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2.2 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL36372L200FEB WSL36372L200FEB-ND
Product Name Res Metal Strip 3637 2.2m Ohm 1% 3W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details