Vishay Intertechnology, Inc. Res Metal Strip 3637 2m Ohm 1% 3W ¦75ppm/¦C SMD T/R WSL36372L000FTA

Description
Res Metal Strip 3637 2m Ohm 1% 3W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 3637 2m Ohm 1% 3W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 3637 2m Ohm 1% 3W ¦75ppm/¦C SMD T/R - WSL36372L000FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 3637 2m Ohm 1% 3W ¦75ppm/¦C SMD T/R
WSL36372L000FTA
Res Metal Strip 3637 2m Ohm 1% 3W ¦75ppm/¦C SMD T/R WSL36372L000FTA
Res Metal Strip 3637 2m Ohm 1% 3W ¦75ppm/¦C SMD T/R

Res Metal Strip 3637 2m Ohm 1% 3W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL36372L000FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL36372L000FTA-ND
Chip Resistor - Surface Mount WSL36372L000FTA-ND
2 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL36372L000FTA WSL36372L000FTA-ND
Product Name Res Metal Strip 3637 2m Ohm 1% 3W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD244JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Chip Resistor - Surface Mount - 1614955-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers