Vishay Intertechnology, Inc. Res Metal Strip 3637 2m Ohm 1% 3W ¦75ppm/¦C SMD T/R WSL36372L000FEA

Description
Res Metal Strip 3637 2m Ohm 1% 3W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 3637 2m Ohm 1% 3W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 3637 2m Ohm 1% 3W ¦75ppm/¦C SMD T/R - WSL36372L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 3637 2m Ohm 1% 3W ¦75ppm/¦C SMD T/R
WSL36372L000FEA
Res Metal Strip 3637 2m Ohm 1% 3W ¦75ppm/¦C SMD T/R WSL36372L000FEA
Res Metal Strip 3637 2m Ohm 1% 3W ¦75ppm/¦C SMD T/R

Res Metal Strip 3637 2m Ohm 1% 3W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL36372L000FEA - 750690-WSL36372L000FEA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL36372L000FEA
750690-WSL36372L000FEA
Chip Resistor - Surface Mount - WSL36372L000FEA 750690-WSL36372L000FEA
Manufacturer: Vishay Dale Win Source Part Number: 750690-WSL36372L000F EA Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Composition: Metal Element Number of Terminations: 4 Resistance: 2 MOhms Categories: Resistors Supplier Device Package: 3637 Temperature Range - Operating: -65°C ~ 170°C Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.035" (0.89mm) Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 3W Parts Dimension: 0.360" L x 0.370" W (9.14mm x 9.40mm)

Manufacturer: Vishay Dale
Win Source Part Number: 750690-WSL36372L000FEA
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Composition: Metal Element
Number of Terminations: 4
Resistance: 2 MOhms
Categories: Resistors
Supplier Device Package: 3637
Temperature Range - Operating: -65°C ~ 170°C
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.035" (0.89mm)
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 3W
Parts Dimension: 0.360" L x 0.370" W (9.14mm x 9.40mm)

Buy Now
SMD 3W Resistor - 52-WSL36372L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3W Resistor
52-WSL36372L000FEA
SMD 3W Resistor 52-WSL36372L000FEA
SMD Power Resistor 2mR ±1% 3W 3637 Metal Strip Product overview: WSL36372L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL36372L000FEA can be used for catalog matching and distributor lookup.

SMD Power Resistor 2mR ±1% 3W 3637 Metal Strip Product overview: WSL36372L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL36372L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-10092-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10092-6-ND
Chip Resistor - Surface Mount 541-10092-6-ND
2 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10092-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10092-1-ND
Chip Resistor - Surface Mount 541-10092-1-ND
2 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10092-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10092-2-ND
Chip Resistor - Surface Mount 541-10092-2-ND
2 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL36372L000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL36372L000FEA
Chip Resistor - Surface Mount WSL36372L000FEA
RES 0.002 OHM 1% 3W NONSTANDRD

RES 0.002 OHM 1% 3W NONSTANDRD

Supplier's Site Datasheet
Res, 0R002, 3W, 3637, Metal Strip; Resistance Vishay - 08AJ1787 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R002, 3W, 3637, Metal Strip; Resistance Vishay
08AJ1787
Res, 0R002, 3W, 3637, Metal Strip; Resistance Vishay 08AJ1787
RES, 0R002, 3W, 3637, METAL STRIP; Resistance:0.002ohm; Product Range:WSL3637 Series; Resistor Case / Package:3637 [9194 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:9.14mm RoHS Compliant: Yes

RES, 0R002, 3W, 3637, METAL STRIP; Resistance:0.002ohm; Product Range:WSL3637 Series; Resistor Case / Package:3637 [9194 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:9.14mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R002, 3W, 3637, Metal Strip; Resistance Vishay - 11R6872 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R002, 3W, 3637, Metal Strip; Resistance Vishay
11R6872
Res, 0R002, 3W, 3637, Metal Strip; Resistance Vishay 11R6872
RES, 0R002, 3W, 3637, METAL STRIP; Resistance:0.002ohm; Product Range:WSL3637 Series; Resistor Case / Package:3637 [9194 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:9.14mm RoHS Compliant: Yes

RES, 0R002, 3W, 3637, METAL STRIP; Resistance:0.002ohm; Product Range:WSL3637 Series; Resistor Case / Package:3637 [9194 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:9.14mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R002, 3W, 3637, Metal Strip Rohs Compliant Vishay - 14AJ2855 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R002, 3W, 3637, Metal Strip Rohs Compliant Vishay
14AJ2855
Res, 0R002, 3W, 3637, Metal Strip Rohs Compliant Vishay 14AJ2855
RES, 0R002, 3W, 3637, METAL STRIP ROHS COMPLIANT: YES

RES, 0R002, 3W, 3637, METAL STRIP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number WSL36372L000FEA 750690-WSL36372L000FEA 52-WSL36372L000FEA 541-10092-6-ND WSL36372L000FEA 08AJ1787 14AJ2855
Product Name Res Metal Strip 3637 2m Ohm 1% 3W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount - WSL36372L000FEA SMD 3W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 0R002, 3W, 3637, Metal Strip; Resistance Vishay Res, 0R002, 3W, 3637, Metal Strip Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard 3637 [9194 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C 75 ±ppm/°C
Power Rating 3 watts 3 watts 3 watts 3 watts 3 watts
Resistance Range 2.00E6 ohms 0.0020 ohms 0.0020 ohms 2.00E6 ohms 0.0020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573138 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 11 ohms
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details