Vishay Intertechnology, Inc. Res Metal Strip 3637 2m Ohm 1% 3W ¦75ppm/¦C SMD Bulk WSL36372L000FBA

Description
Res Metal Strip 3637 2m Ohm 1% 3W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 3637 2m Ohm 1% 3W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 3637 2m Ohm 1% 3W ¦75ppm/¦C SMD Bulk - WSL36372L000FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 3637 2m Ohm 1% 3W ¦75ppm/¦C SMD Bulk
WSL36372L000FBA
Res Metal Strip 3637 2m Ohm 1% 3W ¦75ppm/¦C SMD Bulk WSL36372L000FBA
Res Metal Strip 3637 2m Ohm 1% 3W ¦75ppm/¦C SMD Bulk

Res Metal Strip 3637 2m Ohm 1% 3W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL36372L000FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL36372L000FBA-ND
Chip Resistor - Surface Mount WSL36372L000FBA-ND
2 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL36372L000FBA WSL36372L000FBA-ND
Product Name Res Metal Strip 3637 2m Ohm 1% 3W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data