Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL36372L000DEA

Description
2 mOhms ±0.5% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
2 mOhms ±0.5% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSL36372L000DEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL36372L000DEADKR-ND
Chip Resistor - Surface Mount 541-WSL36372L000DEADKR-ND
2 mOhms ±0.5% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±0.5% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL36372L000DEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL36372L000DEACT-ND
Chip Resistor - Surface Mount 541-WSL36372L000DEACT-ND
2 mOhms ±0.5% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±0.5% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL36372L000DEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL36372L000DEATR-ND
Chip Resistor - Surface Mount 541-WSL36372L000DEATR-ND
2 mOhms ±0.5% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±0.5% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL36372L000DEA - 852035-WSL36372L000DEA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL36372L000DEA
852035-WSL36372L000DEA
Chip Resistor - Surface Mount - WSL36372L000DEA 852035-WSL36372L000DEA
Manufacturer: Vishay Win Source Part Number: 852035-WSL36372L000D EA Series: WSL Features: 2 mOhms Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-WSL36372L000DEAT R, 541-WSL36372L000DEAC T, 541-WSL36372L000DEAD KR, WSL36372L000DEA-ND

Manufacturer: Vishay
Win Source Part Number: 852035-WSL36372L000DEA
Series: WSL
Features: 2 mOhms Chip Resistor
Package: Reel - TR
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-WSL36372L000DEATR, 541-WSL36372L000DEACT, 541-WSL36372L000DEADKR, WSL36372L000DEA-ND

Buy Now
SMD 2 MOhm 3 W Resistor - 52-WSL36372L000DEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2 MOhm 3 W Resistor
52-WSL36372L000DEA
SMD 2 MOhm 3 W Resistor 52-WSL36372L000DEA
SMD Chip Resistor, 2 MOhm, ± 0.5%, 3 W, 3637 [9194 Metric], Metal Strip, Power Product overview: WSL36372L000DEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 MOhm, 3 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 MOhm, 3 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL36372L000DEA can be used for catalog matching and distributor lookup.

SMD Chip Resistor, 2 MOhm, ± 0.5%, 3 W, 3637 [9194 Metric], Metal Strip, Power Product overview: WSL36372L000DEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 MOhm, 3 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 MOhm, 3 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL36372L000DEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Metal Strip 3637 2m Ohm 0.5% 3W ¦75ppm/¦C SMD T/R - WSL36372L000DEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 3637 2m Ohm 0.5% 3W ¦75ppm/¦C SMD T/R
WSL36372L000DEA
Res Metal Strip 3637 2m Ohm 0.5% 3W ¦75ppm/¦C SMD T/R WSL36372L000DEA
Res Metal Strip 3637 2m Ohm 0.5% 3W ¦75ppm/¦C SMD T/R

Res Metal Strip 3637 2m Ohm 0.5% 3W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL36372L000DEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL36372L000DEA
Chip Resistor - Surface Mount WSL36372L000DEA
RES 0.002 OHM 0.5% 3W 3637

RES 0.002 OHM 0.5% 3W 3637

Supplier's Site
Current Sense Resistors - SMD 3watt .002ohms .5% - 873-WSL36372L000DEA - Utmel Electronic Limited
Hong Kong, China
Current Sense Resistors - SMD 3watt .002ohms .5%
873-WSL36372L000DEA
Current Sense Resistors - SMD 3watt .002ohms .5% 873-WSL36372L000DEA
Current Sense Resistors - SMD 3watt .002ohms .5%

Current Sense Resistors - SMD 3watt .002ohms .5%

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 541-WSL36372L000DEADKR-ND 852035-WSL36372L000DEA 52-WSL36372L000DEA WSL36372L000DEA WSL36372L000DEA 873-WSL36372L000DEA
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - WSL36372L000DEA SMD 2 MOhm 3 W Resistor Res Metal Strip 3637 2m Ohm 0.5% 3W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount Current Sense Resistors - SMD 3watt .002ohms .5%
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy Metal Element
Mounting / Packaging Nonstandard Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 0.0020 ohms 0.0020 ohms 2.00E6 ohms 0.0020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details